Texas Instruments LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5X-ZHJ/NOPB

Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23
Request a Quote
Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM27CIM5X-ZHJ/NOPB is a precision thermostat from Texas Instruments designed for temperature monitoring and control applications. It features a factory preset trip point range of 120°C to 150°C with an accuracy of ±3°C. The device includes an internal comparator and can be configured for either 2°C or 10°C hysteresis, allowing for flexibility in temperature control. This thermostat operates with a supply voltage between 2.7V and 5.5V and consumes a maximum current of 40OºA, making it suitable for low-power applications. The LM27 provides a digital output that can be set as either open-drain or push-pull, and it supports CMOS logic levels. Additionally, it includes an analog output (V_TEMP) that gives a voltage proportional to the temperature, facilitating after-assembly system testing. The device is housed in a compact 5-pin SOT-23 package, making it ideal for space-constrained designs. Applications include microprocessor thermal management, appliances, portable battery-powered systems, fan control, industrial process control, HVAC systems, and electronic system protection.

Datasheet Summary
Powered by GS/AI

The LM27CIM5X-ZHJ/NOPB is a precision thermostat from Texas Instruments designed for temperature monitoring and control applications. It features a factory preset trip point range of 120°C to 150°C with an accuracy of ±3°C. The device includes an internal comparator and can be configured for either 2°C or 10°C hysteresis, allowing for flexibility in temperature control. This thermostat operates with a supply voltage between 2.7V and 5.5V and consumes a maximum current of 40OºA, making it suitable for low-power applications. The LM27 provides a digital output that can be set as either open-drain or push-pull, and it supports CMOS logic levels. Additionally, it includes an analog output (V_TEMP) that gives a voltage proportional to the temperature, facilitating after-assembly system testing. The device is housed in a compact 5-pin SOT-23 package, making it ideal for space-constrained designs. Applications include microprocessor thermal management, appliances, portable battery-powered systems, fan control, industrial process control, HVAC systems, and electronic system protection.

Suppliers

Company
Product
Description
Supplier Links
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-ZHJ/NOPB - Texas Instruments
Dallas, TX, United States
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat
LM27CIM5X-ZHJ/NOPB
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5X-ZHJ/NOPB
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23

SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-ZHJ/NOPB - 1053373-LM27CIM5X-ZHJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-ZHJ/NOPB
1053373-LM27CIM5X-ZHJ/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-ZHJ/NOPB 1053373-LM27CIM5X-ZHJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053373-LM27CIM5X-ZH J/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053373-LM27CIM5X-ZHJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 120°C
Output Function: /OverTemp, VTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM27CIM5X-ZHJ/NOPB 1053373-LM27CIM5X-ZHJ/NOPB
Product Name LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-ZHJ/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Sensors >> Temperature and Humidity Sensor - HDC2080DMBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
LM35 Precision Centigrade Temperature Sensor - LM35DH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
4 suppliers