Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX LM20SITLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206297-LM20SITLX Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: 4-DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206297-LM20SITLX Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: 4-DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX - 206297-LM20SITLX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX
206297-LM20SITLX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX 206297-LM20SITLX
Manufacturer: Texas Instruments Win Source Part Number: 206297-LM20SITLX Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: 4-DSBGA Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 206297-LM20SITLX
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 130°C
Case / Package: 4-DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 206297-LM20SITLX
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3022 - 746579-KP226N3022 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CITP-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
Line sensors, For spectrophotometry - S3901-256F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details