Texas Instruments LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CILD-3/NOPB

Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150
Request a Quote Datasheet
Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILD-3/NOPB - Texas Instruments
Dallas, TX, United States
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor
LM70CILD-3/NOPB
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CILD-3/NOPB
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150

SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3/NOPB - 779356-LM70CILD-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3/NOPB
779356-LM70CILD-3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3/NOPB 779356-LM70CILD-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779356-LM70CILD-3/NO PB Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Shutdown Mode Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: SPI Operating Supply Voltage: 2.65 V ~ 5.5 V Test Condition: -10°C ~ 65°C (-55°C ~ 150°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Family Name: LM70 Categories: Sensors, Transducers Manufacturer Package: 8-WSON (3x3) Alternative Parts (Cross-Reference): AD7314ARM-REEL7; AD7314ARM-REEL; TC72-3.3MMFG; TC72-2.8MMFG; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779356-LM70CILD-3/NOPB
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Shutdown Mode
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.65 V ~ 5.5 V
Test Condition: -10°C ~ 65°C (-55°C ~ 150°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Family Name: LM70
Categories: Sensors, Transducers
Manufacturer Package: 8-WSON (3x3)
Alternative Parts (Cross-Reference): AD7314ARM-REEL7; AD7314ARM-REEL; TC72-3.3MMFG; TC72-2.8MMFG;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-LM70CILD-3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM70CILD-3/NOPBCT-ND
Analog and Digital Output 296-LM70CILD-3/NOPBCT-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-LM70CILD-3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM70CILD-3/NOPBDKR-ND
Analog and Digital Output 296-LM70CILD-3/NOPBDKR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-LM70CILD-3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM70CILD-3/NOPBTR-ND
Analog and Digital Output 296-LM70CILD-3/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CILD-3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CILD-3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CILD-3/NOPB
SENSOR DIGITAL -55C-150C 8WSON

SENSOR DIGITAL -55C-150C 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CILD-3/NOPB 779356-LM70CILD-3/NOPB 296-LM70CILD-3/NOPBCT-ND LM70CILD-3/NOPB
Product Name LM70 SPI/10-Bit plus Sign Digital Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Sensors >> Temperature and Humidity Sensor - HDC2021DEBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers