The LM56BIMX/NOPB is a dual output low power thermostat designed by Texas Instruments, featuring digital outputs that support TTL logic levels. It incorporates an internal temperature sensor, two comparators with hysteresis, and an internal voltage reference. The device operates within a power supply voltage range of 2.7V to 10V and consumes a maximum current of 230 OºA. This thermostat is suitable for applications such as microprocessor thermal management, HVAC systems, and industrial process control. It provides two stable temperature trip points, with an accuracy of ±2°C at 25°C and a typical hysteresis of 5°C. The LM56BIMX/NOPB is available in an 8-pin SOIC package and is rated for operation over a temperature range of -40°C to +125°C.
Dual Output Low Power Thermostat 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019410-LM56BIMX/NOPB
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
SENSOR ANALOG -40C-125C 8SOIC
LM56 DUAL OUTPUT RESISTOR-PROGRA
SENSOR ANALOG -40C-125C 8SOIC
THERMOSTAT, 2DEG C, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56BIMX/NOPB | 019410-LM56BIMX/NOPB | LM56BIMX/NOPBDKR-ND | LM56BIMX/NOPB | LM56BIMX/NOPB | 26AJ7367 |
| Product Name | LM56 Dual Output Low Power Thermostat | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIMX/NOPB | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Thermostat, 2Deg C, Soic-8; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |