Texas Instruments LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57BISD-5/NOPB

Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet
Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISD-5/NOPB - Texas Instruments
Dallas, TX, United States
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor
LM57BISD-5/NOPB
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57BISD-5/NOPB
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-5/NOPB - 923279-LM57BISD-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-5/NOPB
923279-LM57BISD-5/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-5/NOPB 923279-LM57BISD-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923279-LM57BISD-5/NO PB Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-WSON (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM57BISD5NOPB, LM57BISD-5/NOPBTR, LM57BISD-5CT-ND, LM57BISD-5DKR-ND, LM57BISD-5TR, LM57BISD-5TR-ND, *LM57BISD-5/NOPB, LM57BISD-5DKR, LM57BISD-5/NOPBDKR, LM57BISD-5/NOPBCT, LM57BISD-5CT, -LM57BISD-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 923279-LM57BISD-5/NOPB
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-WSON (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM57BISD5NOPB, LM57BISD-5/NOPBTR, LM57BISD-5CT-ND, LM57BISD-5DKR-ND, LM57BISD-5TR, LM57BISD-5TR-ND, *LM57BISD-5/NOPB, LM57BISD-5DKR, LM57BISD-5/NOPBDKR, LM57BISD-5/NOPBCT, LM57BISD-5CT, -LM57BISD-5-NDR

Buy Now Datasheet
Temperature Sw/sensor, 0.7C, Llp8; Ic Output Type Texas Instruments - 14R4593 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sw/sensor, 0.7C, Llp8; Ic Output Type Texas Instruments
14R4593
Temperature Sw/sensor, 0.7C, Llp8; Ic Output Type Texas Instruments 14R4593
TEMPERATURE SW/SENSOR, 0.7C, LLP8; IC Output Type:Voltage; Sensing Accuracy Range:± 0.7°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:+150°C; Sensor Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes

TEMPERATURE SW/SENSOR, 0.7C, LLP8; IC Output Type:Voltage; Sensing Accuracy Range:± 0.7°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:+150°C; Sensor Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes

Supplier's Site
Temp Switch W/ Sensor, +/-1.5Degc, Wson8; Ic Output Type Texas Instruments - 28AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Temp Switch W/ Sensor, +/-1.5Degc, Wson8; Ic Output Type Texas Instruments
28AH3575
Temp Switch W/ Sensor, +/-1.5Degc, Wson8; Ic Output Type Texas Instruments 28AH3575
TEMP SWITCH W/ SENSOR, +/-1.5DEGC, WSON8; IC Output Type:Open Drain, Push Pull; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:WSON; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

TEMP SWITCH W/ SENSOR, +/-1.5DEGC, WSON8; IC Output Type:Open Drain, Push Pull; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:WSON; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Thermostats - Solid State - LM57BISD-5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM57BISD-5/NOPB
Thermostats - Solid State LM57BISD-5/NOPB
THERMOSTAT PROG ACT HI/LOW 8WSON

THERMOSTAT PROG ACT HI/LOW 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM57BISD-5/NOPB 923279-LM57BISD-5/NOPB 14R4593 28AH3575 LM57BISD-5/NOPB
Product Name LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISD-5/NOPB Temperature Sw/sensor, 0.7C, Llp8; Ic Output Type Texas Instruments Temp Switch W/ Sensor, +/-1.5Degc, Wson8; Ic Output Type Texas Instruments Thermostats - Solid State
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins - 815-AMC80AIPW - Utmel Electronic Limited
Specs
Sensor Type Temperature
Package / Mounting 24-TSSOP (0.173, 4.40mm Width)
Standards and Certifications RoHS
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details