Texas Instruments LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50CIM3

Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote
Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM50CIM3 is an analog temperature sensor in a 3-pin SOT-23 package measuring 2.37mm × 2.92mm, designed for single-supply operation from 4.5V to 10V. It provides a linear output of 10mV/°C with a 500mV offset at 0°C, enabling measurement from -40°C to 125°C. Temperature accuracy is specified at ±4°C maximum over the full operating range. The device has a typical quiescent current of 95μA and a DC output impedance of 2kΩ typical, 4kΩ maximum. It is UL recognized and intended for applications requiring simplified analog temperature sensing without calibration.

Datasheet Summary
Powered by GS/AI

The LM50CIM3 is an analog temperature sensor in a 3-pin SOT-23 package measuring 2.37mm × 2.92mm, designed for single-supply operation from 4.5V to 10V. It provides a linear output of 10mV/°C with a 500mV offset at 0°C, enabling measurement from -40°C to 125°C. Temperature accuracy is specified at ±4°C maximum over the full operating range. The device has a typical quiescent current of 95μA and a DC output impedance of 2kΩ typical, 4kΩ maximum. It is UL recognized and intended for applications requiring simplified analog temperature sensing without calibration.

Suppliers

Company
Product
Description
Supplier Links
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3 - Texas Instruments
Dallas, TX, United States
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor
LM50CIM3
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50CIM3
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM50CIM3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50CIM3DKR-ND
Analog and Digital Output LM50CIM3DKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50CIM3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50CIM3CT-ND
Analog and Digital Output LM50CIM3CT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50CIM3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50CIM3TR-ND
Analog and Digital Output LM50CIM3TR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3 - 093497-LM50CIM3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3
093497-LM50CIM3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3 093497-LM50CIM3
Manufacturer: Texas Instruments Win Source Part Number: 093497-LM50CIM3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 093497-LM50CIM3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical

Buy Now Datasheet
Analog and Digital Output - LM50CIM3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50CIM3
Analog and Digital Output LM50CIM3
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50CIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50CIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50CIM3
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50CIM3 LM50CIM3DKR-ND 093497-LM50CIM3 LM50CIM3 LM50CIM3
Product Name LM50 SOT-23 Single-Supply Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts
Impedance 2 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM56 Dual Output Low Power Thermostat - LM56CIM - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMK-0/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC80AIPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers