Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3X/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61CIM3X/NOPB
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3X/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

Buy Now Datasheet
Analog and Digital Output - LM61CIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3X/NOPBCT-ND
Analog and Digital Output LM61CIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61CIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3X/NOPBTR-ND
Analog and Digital Output LM61CIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61CIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3X/NOPBDKR-ND
Analog and Digital Output LM61CIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X/NOPB - 019419-LM61CIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X/NOPB
019419-LM61CIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X/NOPB 019419-LM61CIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019419-LM61CIM3X/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C to 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-30°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019419-LM61CIM3X/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-30°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIM3X/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site
Temperature Sensor, -30 To 100Deg C Rohs Compliant Texas Instruments - 03AJ1930 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -30 To 100Deg C Rohs Compliant Texas Instruments
03AJ1930
Temperature Sensor, -30 To 100Deg C Rohs Compliant Texas Instruments 03AJ1930
TEMPERATURE SENSOR, -30 TO 100DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -30 TO 100DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog and Digital Output - LM61CIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61CIM3X/NOPB
Analog and Digital Output LM61CIM3X/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIM3X/NOPB LM61CIM3X/NOPBCT-ND 019419-LM61CIM3X/NOPB LM61CIM3X/NOPB 03AJ1930 LM61CIM3X/NOPB
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3X/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, -30 To 100Deg C Rohs Compliant Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers