Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-050/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-050/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-050/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-050/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
 - LM26LVCISD-050/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-050/NOPB - 112277-LM26LVCISD-050/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-050/NOPB
112277-LM26LVCISD-050/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-050/NOPB 112277-LM26LVCISD-050/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112277-LM26LVCISD-05 0/NOPB Packaging: Reel - TR Features: Trip Test Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: 50°C Output Function: OverTemp, /OverTemp, VTemp Current - Output (Max): 7mA Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: 6-WSON (2.2x2.5) Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112277-LM26LVCISD-050/NOPB
Packaging: Reel - TR
Features: Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Switching Temperature: 50°C
Output Function: OverTemp, /OverTemp, VTemp
Current - Output (Max): 7mA
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: 6-WSON (2.2x2.5)
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26LVCISD-050/NOPB LM26LVCISD-050/NOPB 112277-LM26LVCISD-050/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-050/NOPB
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM34 Precision Fahrenheit Temperature Sensor - LM34CAH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
4 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers