Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35H

Description
Precision Centigrade Temperature Sensor 3-TO -55 to 150
Request a Quote Datasheet
Description
Precision Centigrade Temperature Sensor 3-TO -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35H
LM35 Precision Centigrade Temperature Sensor LM35H
Precision Centigrade Temperature Sensor 3-TO -55 to 150

Precision Centigrade Temperature Sensor 3-TO -55 to 150

Buy Now Datasheet
Analog and Digital Output - 296-48920-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48920-ND
Analog and Digital Output 296-48920-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35H - 1199042-LM35H - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35H
1199042-LM35H
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35H 1199042-LM35H
Manufacturer: Texas Instruments Win Source Part Number: 1199042-LM35H Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±1°C (±1.5°C) Categories: Sensors, Transducers Supplier Device Package: TO-46-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1199042-LM35H
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±1°C (±1.5°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V

Buy Now
Analog and Digital Output - LM35H - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM35H
Analog and Digital Output LM35H
SENSOR ANALOG -55C-150C TO46-3

SENSOR ANALOG -55C-150C TO46-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM35H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35H
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35H
SENSOR ANALOG -55C-150C TO46-3

SENSOR ANALOG -55C-150C TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM35H 296-48920-ND 1199042-LM35H LM35H LM35H
Product Name LM35 Precision Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35H Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 4 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VHA - 1197845-LM26CIM5-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers