Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61CIM3/NOPB
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3/NOPB - 123235-LM61CIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3/NOPB
123235-LM61CIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3/NOPB 123235-LM61CIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123235-LM61CIM3/NOPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C to 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-30°C to 100°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 123235-LM61CIM3/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-30°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM61CIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3/NOPBCT-ND
Analog and Digital Output LM61CIM3/NOPBCT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61CIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3/NOPBTR-ND
Analog and Digital Output LM61CIM3/NOPBTR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61CIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIM3/NOPBDKR-ND
Analog and Digital Output LM61CIM3/NOPBDKR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1977316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977316
Temperature & Humidity Sensor ICs 1977316
LM61CIM3/NOPB, Temp & Humidity Sensors

LM61CIM3/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1977317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977317
Temperature & Humidity Sensor ICs 1977317
LM61CIM3/NOPB, Temp & Humidity Sensors

LM61CIM3/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1977317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977317P
Temperature & Humidity Sensor ICs 1977317P
LM61CIM3/NOPB, Temp & Humidity Sensors

LM61CIM3/NOPB, Temp & Humidity Sensors

Supplier's Site
Analog and Digital Output - LM61CIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61CIM3/NOPB
Analog and Digital Output LM61CIM3/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIM3/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site
Temperature Sensor, 3C, 3-Sot-23; Ic Out; Msl Texas Instruments - 28AH3578 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3C, 3-Sot-23; Ic Out; Msl Texas Instruments
28AH3578
Temperature Sensor, 3C, 3-Sot-23; Ic Out; Msl Texas Instruments 28AH3578
TEMPERATURE SENSOR, 3C, 3-SOT-23; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR, 3C, 3-SOT-23; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIM3/NOPB 123235-LM61CIM3/NOPB LM61CIM3/NOPBCT-ND 1977316 1977317P LM61CIM3/NOPB LM61CIM3/NOPB 28AH3578
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIM3/NOPB Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 3C, 3-Sot-23; Ic Out; Msl Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
3 suppliers
LM235A Precision Temperature Sensor - LM235AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YHA - 1197859-LM26CIM5X-YHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details