The DRV5053RAQLPG is an analog bipolar Hall effect sensor designed for a wide range of applications, including flow meters and damper controls. It operates within a voltage range of 2.5 V to 38 V and features a linear output that responds to magnetic flux density, with sensitivity options ranging from ,Äì11 mV/mT to +45 mV/mT. The device is chopper-stabilized, providing superior temperature stability with a sensitivity variation of ¬±10% over temperature. It supports an operating temperature range of ,Äì40¬8C to 125¬8C and includes integrated protection features such as reverse supply protection up to ,Äì22 V and output short-circuit protection. The sensor is available in a compact TO-92 package, making it suitable for space-constrained designs. The fast power-on time of 35 ¬µs enhances its responsiveness in dynamic applications.
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125
Win Source Part Number: 1375865-DRV5053RAQLP
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5053
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±18mT
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz
SENSOR HALL EFFECT ANALOG TO92-3
SENSOR HALL EFFECT ANALOG TO92-3
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053RAQLPG | 1375865-DRV5053RAQLPG | DRV5053RAQLPG | DRV5053RAQLPG |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |