2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125
SENSOR HALL EFFECT ANALOG TO92-3
Manufacturer: Texas Instruments
Win Source Part Number: 917248-DRV5053VAQLPG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Hall Effect Sensor Single Axis TO-92-3
Package: TO-226-3, TO-92-3 Short Body
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: DRV5053
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DRV5053VAQLPGM-NDR,
SENSOR HALL EFFECT ANALOG TO92-3
| Texas Instruments | ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053VAQLPGM | DRV5053VAQLPGM | 917248-DRV5053VAQLPGM | DRV5053VAQLPGM |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Linear, Compass (ICs) | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGM | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |