Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIZ/LFT3

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM60BIZ/LFT3 is a precision integrated-circuit temperature sensor from Texas Instruments, designed to operate within a temperature range of -40°C to +125°C. It features a linear output of 6.25mV/°C with a DC offset of 424mV, allowing for accurate temperature readings without the need for a negative supply. The device offers a temperature accuracy of ±3°C at 25°C and ±3°C over the full temperature range for the new chip variant. It operates on a supply voltage between 2.7V and 10V, with a maximum quiescent current of 70OºA, minimizing self-heating effects. The LM60BIZ/LFT3 is available in a TO-92 package with formed leads, making it suitable for various applications including mobile phones, battery management, and HVAC systems. Its low power consumption and linear output simplify integration into designs requiring temperature monitoring.

Datasheet Summary
Powered by GS/AI

The LM60BIZ/LFT3 is a precision integrated-circuit temperature sensor from Texas Instruments, designed to operate within a temperature range of -40°C to +125°C. It features a linear output of 6.25mV/°C with a DC offset of 424mV, allowing for accurate temperature readings without the need for a negative supply. The device offers a temperature accuracy of ±3°C at 25°C and ±3°C over the full temperature range for the new chip variant. It operates on a supply voltage between 2.7V and 10V, with a maximum quiescent current of 70OºA, minimizing self-heating effects. The LM60BIZ/LFT3 is available in a TO-92 package with formed leads, making it suitable for various applications including mobile phones, battery management, and HVAC systems. Its low power consumption and linear output simplify integration into designs requiring temperature monitoring.

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60BIZ/LFT3
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIZ/LFT3
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92

Buy Now Datasheet
Analog and Digital Output - 296-LM60BIZ/LFT3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM60BIZ/LFT3CT-ND
Analog and Digital Output 296-LM60BIZ/LFT3CT-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3

Buy Now Datasheet
Analog and Digital Output - 296-LM60BIZ/LFT3TB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM60BIZ/LFT3TB-ND
Analog and Digital Output 296-LM60BIZ/LFT3TB-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60BIZ/LFT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60BIZ/LFT3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60BIZ/LFT3
SENSOR ANALOG -25C-125C TO92-3

SENSOR ANALOG -25C-125C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM60BIZ/LFT3 296-LM60BIZ/LFT3CT-ND LM60BIZ/LFT3
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57CISDX-10/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
LM56 Dual Output Low Power Thermostat - LM56CIM - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-BPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers