Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIM3/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM60BIM3/NOPB is a precision integrated-circuit temperature sensor with a linear output of 6.25 mV/°C and a 424 mV DC offset, operating from a 2.7V to 10V supply. It is packaged in a 3-pin SOT-23 (DBZ) measuring 2.37 mm × 2.92 mm and provides ±3°C accuracy over the −25°C to +125°C temperature range. The device has a maximum quiescent current of 110 µA at 25°C, limiting self-heating to 0.1°C in still air. Nonlinearity is specified at a maximum of ±0.8°C, and output impedance is 120 Ω typical, 800 Ω maximum. The part includes an intrinsic shutdown capability due to low power consumption and is suitable for remote temperature sensing applications in portable electronics and power modules.

Datasheet Summary
Powered by GS/AI

The LM60BIM3/NOPB is a precision integrated-circuit temperature sensor with a linear output of 6.25 mV/°C and a 424 mV DC offset, operating from a 2.7V to 10V supply. It is packaged in a 3-pin SOT-23 (DBZ) measuring 2.37 mm × 2.92 mm and provides ±3°C accuracy over the −25°C to +125°C temperature range. The device has a maximum quiescent current of 110 µA at 25°C, limiting self-heating to 0.1°C in still air. Nonlinearity is specified at a maximum of ±0.8°C, and output impedance is 120 Ω typical, 800 Ω maximum. The part includes an intrinsic shutdown capability due to low power consumption and is suitable for remote temperature sensing applications in portable electronics and power modules.

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60BIM3/NOPB
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIM3/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3/NOPB - 137644-LM60BIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3/NOPB
137644-LM60BIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3/NOPB 137644-LM60BIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137644-LM60BIM3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-25°C to 125°C) Alternative Parts (Cross-Reference): AC1361; XC31BPN40AMR; MM1522XN; S-8120CNB-DRB-TF-U; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 137644-LM60BIM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-25°C to 125°C)
Alternative Parts (Cross-Reference): AC1361; XC31BPN40AMR; MM1522XN; S-8120CNB-DRB-TF-U;
Introduction Date: July 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1977309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977309
Temperature & Humidity Sensor ICs 1977309
LM60BIM3/NOPB, Temp & Humidity Sensors

LM60BIM3/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1977310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977310P
Temperature & Humidity Sensor ICs 1977310P
LM60BIM3/NOPB, Temp & Humidity Sensors

LM60BIM3/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1977310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977310
Temperature & Humidity Sensor ICs 1977310
LM60BIM3/NOPB, Temp & Humidity Sensors

LM60BIM3/NOPB, Temp & Humidity Sensors

Supplier's Site
Analog and Digital Output - LM60BIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIM3/NOPBTR-ND
Analog and Digital Output LM60BIM3/NOPBTR-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60BIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIM3/NOPBCT-ND
Analog and Digital Output LM60BIM3/NOPBCT-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60BIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIM3/NOPBDKR-ND
Analog and Digital Output LM60BIM3/NOPBDKR-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60BIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60BIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60BIM3/NOPB
SENSOR ANALOG -25C-125C SOT23-3

SENSOR ANALOG -25C-125C SOT23-3

Supplier's Site
Analog and Digital Output - LM60BIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM60BIM3/NOPB
Analog and Digital Output LM60BIM3/NOPB
SENSOR ANALOG -25C-125C SOT23-3

SENSOR ANALOG -25C-125C SOT23-3

Supplier's Site Datasheet
Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments - 28AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments
28AH3576
Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments 28AH3576
TEMPERATURE SENSOR, 2C, 3-SOT-23; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 3-SOT-23; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60BIM3/NOPB 137644-LM60BIM3/NOPB 1977309 1977310P LM60BIM3/NOPBTR-ND LM60BIM3/NOPB LM60BIM3/NOPB 28AH3576
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3/NOPB Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Impedance 0.8000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
LM335 Precision Temperature Sensor - LM335Z/LFT7 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 4.4 kohms
View Details
3 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers