The DRV5033-Q1 is an automotive-grade digital omnipolar-switch Hall effect sensor designed for applications such as proximity sensing and door position detection. It is available in surface-mount SOT-23 (2.92 mm × 2.37 mm) or through-hole TO-92 (4.00 mm × 3.15 mm) packages. The device operates over a 2.7 V to 38 V supply range with reverse polarity protection up to -22 V and supports a 30 mA open-drain output. It has a 35 µs power-on time and maintains ±10% magnetic sensitivity stability over temperature. The sensor is AEC-Q100 qualified for Grade 1 operation from -40°C to 125°C and detects both north and south magnetic poles without polarity dependence.
Automotive Digital-Omnipolar-Sw
Manufacturer: Texas Instruments
Win Source Part Number: 917240-DRV5033AJQDBZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect
Package: Reel - TR
Family Name: DRV5033
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV5033AJQDBZTQ1-ND,
MAGNETIC SWITCH OMNIPOLAR
MAGNETIC SWITCH OMNIPOLAR
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5033AJQDBZTQ1 | 917240-DRV5033AJQDBZTQ1 | DRV5033AJQDBZTQ1 | DRV5033AJQDBZTQ1 |
| Product Name | DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Automobile | |||
| Standards and Certifications | RoHS |