Texas Instruments LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50CIM3X/NOPB

Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor
LM50CIM3X/NOPB
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50CIM3X/NOPB
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM50CIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50CIM3X/NOPBTR-ND
Analog and Digital Output LM50CIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50CIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50CIM3X/NOPBDKR-ND
Analog and Digital Output LM50CIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50CIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50CIM3X/NOPBCT-ND
Analog and Digital Output LM50CIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3X/NOPB - 099325-LM50CIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3X/NOPB
099325-LM50CIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3X/NOPB 099325-LM50CIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 099325-LM50CIM3X/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Family Name: LM50 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Alternative Parts (Cross-Reference): LM50QIM3/NOPB; LM50QIM3X/NOPB ; TC02VNB; TC03VNB; Introduction Date: October 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 099325-LM50CIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM50
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM50QIM3/NOPB; LM50QIM3X/NOPB ; TC02VNB; TC03VNB;
Introduction Date: October 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM50CIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50CIM3X/NOPB
Analog and Digital Output LM50CIM3X/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet
Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments - 28AH3501 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments
28AH3501
Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments 28AH3501
TEMPERATURE SENSOR, 2DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 2DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50CIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50CIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50CIM3X/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site
Sensors >> Temperature Sensors - LM50CIM3X/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM50CIM3X/NOPB
Sensors >> Temperature Sensors LM50CIM3X/NOPB
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50CIM3X/NOPB LM50CIM3X/NOPBTR-ND 099325-LM50CIM3X/NOPB LM50CIM3X/NOPB 28AH3501 LM50CIM3X/NOPB LM50CIM3X/NOPB
Product Name LM50 SOT-23 Single-Supply Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50CIM3X/NOPB Analog and Digital Output Temperature Sensor, 2Deg C, Sot-23-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts 4.5 to ? volts 4.5 to 10 volts 4.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers