Texas Instruments LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIM-3

Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-3 - Texas Instruments
Dallas, TX, United States
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
LM75BIM-3
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIM-3
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125

Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3 - 082849-LM75BIM-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3
082849-LM75BIM-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3 082849-LM75BIM-3
Manufacturer: Texas Instruments Win Source Part Number: 082849-LM75BIM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIM-3+T; MAX7500MSA; LM75BIM-5+T; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 082849-LM75BIM-3
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIM-3+T; MAX7500MSA; LM75BIM-5+T;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Test & Measurement

Buy Now Datasheet
Analog and Digital Output - LM75BIM-3-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75BIM-3-ND
Analog and Digital Output LM75BIM-3-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75BIM-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75BIM-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75BIM-3
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Analog and Digital Output - LM75BIM-3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75BIM-3
Analog and Digital Output LM75BIM-3
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75BIM-3 082849-LM75BIM-3 LM75BIM-3-ND LM75BIM-3 LM75BIM-3
Product Name LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers