Texas Instruments LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIM-5

Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-5 - Texas Instruments
Dallas, TX, United States
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
LM75BIM-5
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIM-5
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125

Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125

Buy Now Datasheet
Analog and Digital Output - LM75BIM-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75BIM-5-ND
Analog and Digital Output LM75BIM-5-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-5 - 710813-LM75BIM-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-5
710813-LM75BIM-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-5 710813-LM75BIM-5
Manufacturer: Texas Instruments Win Source Part Number: 710813-LM75BIM-5 Packaging: Tube Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode Output Type: I2C Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 710813-LM75BIM-5
Packaging: Tube
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode
Output Type: I2C
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75BIM-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75BIM-5
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75BIM-5
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75BIM-5 LM75BIM-5-ND 710813-LM75BIM-5 LM75BIM-5
Product Name LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIM-5 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM135A Precision Temperature Sensor - LM135AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 4.4 kohms
View Details
3 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34DMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers