Ultra Low EMI, Filterless, 1.2W Stereo Class D Audio Pwr Amp w/ E2S and Natl 3D Enhancement 18-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054598-LM48413TL/NO
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-DSBGA
Dimension: 18-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Audio Amplifier, 2 Func, PBGA18
Audio Amplifier, 2 Func, PBGA18
Amplifier IC 2-Channel (Stereo) Class D 18-DSBGA (2.21x2.04)
IC AMP CLASS D STER 1.5W 18DSBGA
Amplifier IC 2-Channel (Stereo) Class D 18-DSBGA (2.21x2.04)
Amplifier IC 2-Channel (Stereo) Class D 18-DSBGA (2.21x2.04)
Audio Amplifiers Ultra Low EMI, Filterless, 1.2W Stereo Class D Audio Pwr Amp w/ E2S and Natl 3D Enhancement 18-DSBGA -40 to 85
IC AMP CLASS D STER 1.5W 18DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48413TL/NOPB | 1054598-LM48413TL/NOPB | LM48413TL/NOPB | 296-LM48413TL/NOPBTR-ND | LM48413TL/NOPB | LM48413TL/NOPB | LM48413TL/NOPB | LM48413TL/NOPB |
| Product Name | LM48413 Ultra Low EMI, Filterless, 1.2W Stereo Class D Audio Pwr Amp w/ E2S and Natl 3D Enhancement | Linear - Linear - Amplifiers - Audio - LM48413TL/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |