5-W Audio Power Amplifier 14-PDIP 0 to 70
5.5W Audio Amp, 1Ch, 450kHz BW, 34dB Gain, PDIP Product overview: LM384N/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5W, 450kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5.5W, 450kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM384N/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 107536-LM384N/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 5.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 12 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
IC AMP CLASS AB MONO 5.5W 14DIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
Audio Amplifiers 5-W AUDIO POWER AMP
IC AMP CLASS AB MONO 5.5W 14DIP
AMPLIFIER, CLASS AB, 5.5W, DIP-14; Output Power:5.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:12V to 26V; Amplifier Case Style:DIP; No. of Pins:14Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC AMP CLASS AB MONO 5.5W 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM384N/NOPB | 742-LM384N/NOPB | 107536-LM384N/NOPB | LM384N/NOPB-ND | LM384N/NOPB | LM384N/NOPB | LM384N/NOPB | LM384N/NOPB | 29AH6331 | LM384N/NOPB |
| Product Name | LM384 5-W Audio Power Amplifier | 5.5W 450kHz Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM384N/NOPB | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Amplifier, Class Ab, 5.5W, Dip-14; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 24 to 84 volts | 24 volts | 12 to 26 volts | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | PDIP | Rail/Tube | DIP; 14-DIP | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | 14-DIP (0.300, 7.62mm) | |||
| RoHS Compliant | RoHS | RoHS | ||||||||
| Bandwidth | 0.4500 MHz |