Texas Instruments AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACPWRE4

Description
Quadruple Differential Line Receivers 16-TSSOP 0 to 70
Request a Quote
Description
Quadruple Differential Line Receivers 16-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM26LS32AC is a quadruple differential line receiver designed for balanced and unbalanced digital data transmission. It operates from a single 5-V supply and features low-power Schottky circuitry. The device meets or exceeds the requirements of ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU recommendations V.10 and V.11. It has a common-mode range of ±7 V with a sensitivity of ±200 mV and includes input hysteresis of 50 mV typical. The AM26LS32AC supports 3-state outputs and has a minimum input impedance of 12 kΩ, which reduces loading on the bus line. The device is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various applications, including automotive, factory automation, and smart grids. The open input fail-safe design ensures that outputs remain high when inputs are open.

Datasheet Summary
Powered by GS/AI

The AM26LS32AC is a quadruple differential line receiver designed for balanced and unbalanced digital data transmission. It operates from a single 5-V supply and features low-power Schottky circuitry. The device meets or exceeds the requirements of ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU recommendations V.10 and V.11. It has a common-mode range of ±7 V with a sensitivity of ±200 mV and includes input hysteresis of 50 mV typical. The AM26LS32AC supports 3-state outputs and has a minimum input impedance of 12 kΩ, which reduces loading on the bus line. The device is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various applications, including automotive, factory automation, and smart grids. The open input fail-safe design ensures that outputs remain high when inputs are open.

Suppliers

Company
Product
Description
Supplier Links
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACPWRE4 - Texas Instruments
Dallas, TX, United States
AM26LS32AC Quadruple Differential Line Receivers
AM26LS32ACPWRE4
AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACPWRE4
Quadruple Differential Line Receivers 16-TSSOP 0 to 70

Quadruple Differential Line Receivers 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-AM26LS32ACPWRE4
TSSOP Interface Transceiver IC 710-AM26LS32ACPWRE4
Quadruple Differential Line Receivers 16-TSSOP 0 to 70 Product overview: AM26LS32ACPWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACPWRE4 can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receivers 16-TSSOP 0 to 70 Product overview: AM26LS32ACPWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACPWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - AM26LS32ACPWRE4 - 1044506-AM26LS32ACPWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AM26LS32ACPWRE4
1044506-AM26LS32ACPWRE4
Interface - Interface - Specialized - AM26LS32ACPWRE4 1044506-AM26LS32ACPWRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044506-AM26LS32ACPW RE4 Length: 5 mm Contact Plating: Gold Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1 mm Height: 1.2 mm Number of Drivers: 0 Weight: 61.887009 mg Number of Pins: 16 ESD Protection: No Number of Receivers: 4 Width: 4.4 mm Categories: Interface - Specialized Case / Package: TSSOP Operating Supply Current: 70 mA Alternative Parts (Cross-Reference): AM26C32IPW; AM26C32IPWR; AM26C32IPWG4; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Receiver Max Supply Current: 70 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044506-AM26LS32ACPWRE4
Length: 5 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Thickness: 1 mm
Height: 1.2 mm
Number of Drivers: 0
Weight: 61.887009 mg
Number of Pins: 16
ESD Protection: No
Number of Receivers: 4
Width: 4.4 mm
Categories: Interface - Specialized
Case / Package: TSSOP
Operating Supply Current: 70 mA
Alternative Parts (Cross-Reference): AM26C32IPW; AM26C32IPWR; AM26C32IPWG4;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Receiver
Max Supply Current: 70 mA

Buy Now
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS32ACPWRE4
RS-422 Interface IC AM26LS32ACPWRE4
RS-422 Interface IC Quad Diff Line Rcvr

RS-422 Interface IC Quad Diff Line Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32ACPWRE4 710-AM26LS32ACPWRE4 1044506-AM26LS32ACPWRE4 AM26LS32ACPWRE4
Product Name AM26LS32AC Quadruple Differential Line Receivers TSSOP Interface Transceiver IC Interface - Interface - Specialized - AM26LS32ACPWRE4 RS-422 Interface IC
Device Type Receiver Transceiver Receiver; Sensor Interface; Storage Interface
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW - 915079-CD4067BPW - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details