Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN Product overview: PCM3794RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3794RHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117861-PCM3794RHBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.4 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): PCM3794RHBT;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC STER AUDIO CODEC 16BIT 32-QFN
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3794RHBR | 296-21241-2-ND | 716-PCM3794RHBR | 117861-PCM3794RHBR | PCM3794RHBR | PCM3794RHBR |
| Product Name | PCM3794 Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects | CODECS | Low-Power VQFN Interface Transceiver IC | Interface - Interface - CODECs - PCM3794RHBR | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec |
| Features | RoHS | RoHS | RoHS | |||
| Technology | Serial | Serial | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |