Voltage Reference Diode 3-TO -40 to 125
Shunt Voltage Reference IC Fixed 2.49V V ±1% 10mA TO-46-3
Win Source Part Number: 1164653-LM136AH-2.5/
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Bulk
Standard Package: 1,000
Tolerance: ±1%
Current - Output: 10 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.49V
Current - Cathode: 400 µA
Mounting Type: Through Hole
Package / Case: TO-206AB, TO-46-3 Metal Can
Supplier Device Package: TO-46-3
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LM136AH-2.5NOPB; LM136AH2.5/NOPB; LM136AH2.5NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *LM136AH-2.5/NOPB,29
Base Product Number: LM136
Voltage Reference Diode 3-TO -40 to 125 Product overview: LM136AH-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136AH-2.5/NOPB
LM136-2.5-N Voltage Reference Diode
IC VREF SHUNT 1% TO46-3
IC VREF SHUNT 1% TO46-3
Voltage References Voltage Reference Diode 3-TO -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM136AH-2.5/NOPB | 296-35880-ND | 1164653-LM136AH-2.5/NOPB | 693-LM136AH-2.5/NOPB | LM136AH-2.5/NOPB | LM136AH-2.5/NOPB | LM136AH-2.5/NOPB | LM136AH-2.5/NOPB |
| Product Name | LM136-2.5-N Voltage Reference Diode | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | |||||
| Package Type | Other; TO | Other; TO-206AB, TO-46-3 Metal Can | Other; Bulk | Other; TO-46 | Other; TO-CAN-3 | Other; TO-206AB, TO-46-3 Metal Can | ||
| VREF | 2.5 volts | 2.49 volts | ||||||
| TC | 20 ppm/C |