Texas Instruments LM385-2.5-N Micropower Voltage Reference Diode LM385M3X-2.5

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM385M3X-2.5 is a micropower 2-terminal voltage reference with a 2.5 V output, packaged in a 3-pin SOT-23. It operates over a 0°C to 70°C temperature range, with a minimum operating current of 20 μA and a maximum initial tolerance of ±0.8%. The device features a dynamic impedance of 0.6 Ω and a temperature coefficient of 50 ppm/°C.

Datasheet Summary
Powered by GS/AI

The LM385M3X-2.5 is a micropower 2-terminal voltage reference with a 2.5 V output, packaged in a 3-pin SOT-23. It operates over a 0°C to 70°C temperature range, with a minimum operating current of 20 μA and a maximum initial tolerance of ±0.8%. The device features a dynamic impedance of 0.6 Ω and a temperature coefficient of 50 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5 - Texas Instruments
Dallas, TX, United States
LM385-2.5-N Micropower Voltage Reference Diode
LM385M3X-2.5
LM385-2.5-N Micropower Voltage Reference Diode LM385M3X-2.5
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385M3X-2.5 - 094024-LM385M3X-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3X-2.5
094024-LM385M3X-2.5
PMIC - PMIC - Voltage Reference - LM385M3X-2.5 094024-LM385M3X-2.5
Manufacturer: Texas Instruments Win Source Part Number: 094024-LM385M3X-2.5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 15μA Family Name: LM385 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040_IM3-2.5; LM4040_EM3-2.5; TCN4040D-2.5ENB ; LM4040_EM3-3.0; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 094024-LM385M3X-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 15μA
Family Name: LM385
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040_IM3-2.5; LM4040_EM3-2.5; TCN4040D-2.5ENB ; LM4040_EM3-3.0;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM385M3X-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM385M3X-2.5
SOT-23 Precision Voltage Reference IC 693-LM385M3X-2.5
Micropower Voltage Reference Diode 3-SOT-23 0 to 70 Product overview: LM385M3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-2.5 can be used for catalog matching and distributor lookup.

Micropower Voltage Reference Diode 3-SOT-23 0 to 70 Product overview: LM385M3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3X-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385M3X-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3X-2.5TR-ND
Voltage Reference LM385M3X-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385M3X-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM385M3X-2.5
Integrated Circuits (ICs) - PMIC - Voltage Reference LM385M3X-2.5
TWO TERMINAL VOLTAGE REFERENCE

TWO TERMINAL VOLTAGE REFERENCE

Supplier's Site
PMIC - Voltage Reference - LM385M3X-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3X-2.5
PMIC - Voltage Reference LM385M3X-2.5
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3X-2.5 094024-LM385M3X-2.5 LM385M3X-2.5 693-LM385M3X-2.5 LM385M3X-2.5TR-ND LM385M3X-2.5 LM385M3X-2.5
Product Name LM385-2.5-N Micropower Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM385M3X-2.5 SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts
TC 50 ppm/C 150 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185BYH-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
6 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers