Texas Instruments LM285-ADJ Adjustable Micropower Voltage Reference LM285Z/NOPB

Description
Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-ADJ Adjustable Micropower Voltage Reference - LM285Z/NOPB - Texas Instruments
Dallas, TX, United States
LM285-ADJ Adjustable Micropower Voltage Reference
LM285Z/NOPB
LM285-ADJ Adjustable Micropower Voltage Reference LM285Z/NOPB
Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85

Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85

Buy Now Datasheet
Electronic Surplus - LM285Z/NOPB - 1198158-LM285Z/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM285Z/NOPB
1198158-LM285Z/NOPB
Electronic Surplus - LM285Z/NOPB 1198158-LM285Z/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198158-LM285Z/NOPB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 50μVrms Current - Cathode: 45μA Family Name: LM285 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 5.3V Alternative Parts (Cross-Reference): TS431BIZT; TS431BIZ; TS431BIZ-AP; Introduction Date: December 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1198158-LM285Z/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 45μA
Family Name: LM285
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 5.3V
Alternative Parts (Cross-Reference): TS431BIZT; TS431BIZ; TS431BIZ-AP;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM285Z/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z/NOPB-ND
Voltage Reference LM285Z/NOPB-ND
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA TO-92-3

Buy Now Datasheet
 - LM285Z/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
 - LM285Z/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM285Z/NOPB
Precision Voltage Reference IC 693-LM285Z/NOPB
Adjustable, 85°C, micropower voltage reference 3-TO-92 -40 to 85 Product overview: LM285Z/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z/NOPB can be used for catalog matching and distributor lookup.

Adjustable, 85°C, micropower voltage reference 3-TO-92 -40 to 85 Product overview: LM285Z/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285Z/NOPB
Voltage References LM285Z/NOPB
Voltage References Adj Micropwr Vtg Ref

Voltage References Adj Micropwr Vtg Ref

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
LM285Z/NOPB
PMIC - Voltage Reference LM285Z/NOPB
IC VREF SHUNT ADJ 2% TO92-3

IC VREF SHUNT ADJ 2% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285Z/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285Z/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285Z/NOPB
IC VREF SHUNT ADJ 2% TO92-3

IC VREF SHUNT ADJ 2% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285Z/NOPB 1198158-LM285Z/NOPB LM285Z/NOPB-ND LM285Z/NOPB 693-LM285Z/NOPB LM285Z/NOPB LM285Z/NOPB LM285Z/NOPB
Product Name LM285-ADJ Adjustable Micropower Voltage Reference Electronic Surplus - LM285Z/NOPB Voltage Reference Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Programmable Programmable
Package Type Other; SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-226-3 Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.24 to 5.3 volts 1.24 volts
TC 50 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM136-2.5 MD8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; Die
View Details
2 suppliers