Texas Instruments PMIC - PMIC - Voltage Reference - LM385BYZ-1.2 LM385BYZ-1.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 071306-LM385BYZ-1.2 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071306-LM385BYZ-1.2 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2 - 071306-LM385BYZ-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2
071306-LM385BYZ-1.2
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2 071306-LM385BYZ-1.2
Manufacturer: Texas Instruments Win Source Part Number: 071306-LM385BYZ-1.2 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071306-LM385BYZ-1.2
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM385BYZ-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
1.235 V Precision Voltage Reference IC
693-LM385BYZ-1.2
1.235 V Precision Voltage Reference IC 693-LM385BYZ-1.2
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235 V, PBCY3, PLASTIC, TO-92, 3 PIN, Voltage Reference Product overview: LM385BYZ-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYZ-1.2 can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235 V, PBCY3, PLASTIC, TO-92, 3 PIN, Voltage Reference Product overview: LM385BYZ-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYZ-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BYZ-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BYZ-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BYZ-1.2
TWO TERMINAL VOLTAGE REFERENCE,

TWO TERMINAL VOLTAGE REFERENCE,

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 071306-LM385BYZ-1.2 LM385BYZ-1.2 693-LM385BYZ-1.2 LM385BYZ-1.2
Product Name PMIC - PMIC - Voltage Reference - LM385BYZ-1.2 1.235 V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92-3 Other; SIP3 Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active Obsolete Active
TC 50 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR02BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385BZ-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - X60008BIS8-25T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers