Texas Instruments LM136-5.0 5.0V Reference Diode LM136AH-5.0

Description
5.0V Reference Diode 3-TO -40 to 125
Request a Quote Datasheet
Description
5.0V Reference Diode 3-TO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM136-5.0 5.0V Reference Diode - LM136AH-5.0 - Texas Instruments
Dallas, TX, United States
LM136-5.0 5.0V Reference Diode
LM136AH-5.0
LM136-5.0 5.0V Reference Diode LM136AH-5.0
5.0V Reference Diode 3-TO -40 to 125

5.0V Reference Diode 3-TO -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.0V Precision Voltage Reference IC
693-LM136AH-5.0
5.0V Precision Voltage Reference IC 693-LM136AH-5.0
5.0V Reference Diode 3-TO -40 to 125 Product overview: LM136AH-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136AH-5.0 can be used for catalog matching and distributor lookup.

5.0V Reference Diode 3-TO -40 to 125 Product overview: LM136AH-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136AH-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM136AH-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM136AH-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3

Supplier's Site Datasheet
Voltage Reference - 296-38981-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38981-ND
Voltage Reference 296-38981-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10mA TO-46-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM136AH-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM136AH-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM136AH-5.0
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site
Voltage Reference - LM136AH-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM136AH-5.0
Voltage Reference LM136AH-5.0
Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Buy Now
PMIC - Voltage Reference - LM136AH-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM136AH-5.0
PMIC - Voltage Reference LM136AH-5.0
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM136AH-5.0
Voltage References LM136AH-5.0
Voltage References 5.0V Reference Diode 3-TO -40 to 125

Voltage References 5.0V Reference Diode 3-TO -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM136AH-5.0 693-LM136AH-5.0 LM136AH-5.0 296-38981-ND LM136AH-5.0 LM136AH-5.0 LM136AH-5.0 LM136AH-5.0
Product Name LM136-5.0 5.0V Reference Diode 5.0V Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Programmable Fixed; Programmable Fixed Fixed
Package Type Other; TO Other; TO-46-3 Other; TO-CAN-3 Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
10 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers