Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM185-2.5 MD8

Description
Win Source Part Number: 1342172-LM185-2.5 MD8 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tube Standard Package: 1 Current - Output: 20 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 20 µA Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1342172-LM185-2.5 MD8 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tube Standard Package: 1 Current - Output: 20 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 20 µA Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1342172-LM185-2.5 MD8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1342172-LM185-2.5 MD8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1342172-LM185-2.5 MD8
Win Source Part Number: 1342172-LM185-2.5 MD8 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tube Standard Package: 1 Current - Output: 20 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 20 µA Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments

Win Source Part Number: 1342172-LM185-2.5 MD8
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tube
Standard Package: 1
Current - Output: 20 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 20 µA
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM185-2.5 MD8
Precision Voltage Reference IC 693-LM185-2.5 MD8
MICROPOWER VOLTAGE REFERENCE DIO Product overview: LM185-2.5 MD8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185-2.5 MD8 can be used for catalog matching and distributor lookup.

MICROPOWER VOLTAGE REFERENCE DIO Product overview: LM185-2.5 MD8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185-2.5 MD8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM185-2.5 MD8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM185-2.5 MD8
Voltage Reference LM185-2.5 MD8
Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die

Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185-2.5 MD8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM185-2.5 MD8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM185-2.5 MD8
MICROPOWER VOLTAGE REFERENCE DIO

MICROPOWER VOLTAGE REFERENCE DIO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1342172-LM185-2.5 MD8 693-LM185-2.5 MD8 LM185-2.5 MD8 LM185-2.5 MD8
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; Tube Other; Tube Other; Die Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Type Shunt / Zener; Shunt Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BXM-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - 8503001YA - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002BIH325Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.5 volts
TC 20 ppm/C
View Details
8 suppliers