The LM35DZ/LFT1 is a precision integrated-circuit temperature sensor calibrated in Celsius, with a linear output of +10 mV/°C. It operates over a temperature range of −55°C to 150°C and is packaged in a 3-pin TO-92 plastic case with dimensions of 4.30 mm × 4.30 mm. The device requires a supply voltage between 4 V and 30 V, draws less than 60 μA, and exhibits low self-heating of less than 0.08°C in still air. It provides ±0.5°C accuracy at 25°C and ±0.75°C over the full operating range, with typical non-linearity of ±0.25°C. The output impedance is 0.1 Ω for a 1 mA load.
Precision Centigrade Temperature Sensor 3-TO-92
Manufacturer: Texas Instruments
Win Source Part Number: 877360-LM35DZ/LFT1
Operating Temperature Range: 0°C ~ 100°C
Features: Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Reel - TR
Mounting: Through Hole
Family Name: LM35
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35151-2, 296-35151-1, -296-35151-ND, LM35DZLFT1, 296-35151-ND, LM35DZ/LFT1-ND, 296-35151
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3
Texas Instruments LM35DZ/LFT1
Texas Instruments LM35DZ/LFT1
Texas Instruments LM35DZ/LFT1
SENSOR ANALOG 0C-100C TO92-3
IC OUTPUT TYPE:ANALOGUE; SENSING ACCURAC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SENSOR ANALOG 0C-100C TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DZ/LFT1 | 877360-LM35DZ/LFT1 | 296-LM35DZ/LFT1TR-ND | 8115595P | 8115595 | LM35DZ/LFT1 | 28AH3361 | LM35DZ/LFT1 |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DZ/LFT1 | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ic Output Type Texas Instruments | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |