Texas Instruments LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3/NOPB

Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor
LM50BIM3/NOPB
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3/NOPB
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM50BIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50BIM3/NOPBCT-ND
Analog and Digital Output LM50BIM3/NOPBCT-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50BIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50BIM3/NOPBTR-ND
Analog and Digital Output LM50BIM3/NOPBTR-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM50BIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM50BIM3/NOPBDKR-ND
Analog and Digital Output LM50BIM3/NOPBDKR-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 5359846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5359846
Temperature & Humidity Sensor ICs 5359846
Thermometer,LM50BIM3 -25 to +100 degC

Thermometer,LM50BIM3 -25 to +100 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 5359846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5359846P
Temperature & Humidity Sensor ICs 5359846P
Thermometer,LM50BIM3 -25 to +100 degC

Thermometer,LM50BIM3 -25 to +100 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 1218849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1218849
Temperature & Humidity Sensor ICs 1218849
Thermometer,LM50BIM3 -25 to +100 degC

Thermometer,LM50BIM3 -25 to +100 degC

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3/NOPB - 140483-LM50BIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3/NOPB
140483-LM50BIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3/NOPB 140483-LM50BIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140483-LM50BIM3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 100°C Accuracy - Highest (Lowest): ±2°C (-3.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-25°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 140483-LM50BIM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 100°C
Accuracy - Highest (Lowest): ±2°C (-3.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-25°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical

Buy Now Datasheet
Temperature Sensor, Smd, Sot-23-3, Reel; Ic Output Type Texas Instruments - 33AH4228 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Smd, Sot-23-3, Reel; Ic Output Type Texas Instruments
33AH4228
Temperature Sensor, Smd, Sot-23-3, Reel; Ic Output Type Texas Instruments 33AH4228
TEMPERATURE SENSOR, SMD, SOT-23-3, REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

TEMPERATURE SENSOR, SMD, SOT-23-3, REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments - 29AH1138 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments
29AH1138
Ic, Temp Sensor, 10V, Smd; Ic Output Type Texas Instruments 29AH1138
IC, TEMP SENSOR, 10V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, 10V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM50BIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50BIM3/NOPB
Analog and Digital Output LM50BIM3/NOPB
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50BIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50BIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50BIM3/NOPB
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50BIM3/NOPB LM50BIM3/NOPBCT-ND 5359846 5359846P 140483-LM50BIM3/NOPB 33AH4228 LM50BIM3/NOPB LM50BIM3/NOPB
Product Name LM50 SOT-23 Single-Supply Centigrade Temperature Sensor Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3/NOPB Temperature Sensor, Smd, Sot-23-3, Reel; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to ? volts 4.5 to 10 volts 4.5 to 10 volts
Impedance 2 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGT - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34DM - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
4 suppliers