Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-VPA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in microprocessors, appliances, and battery-powered systems. It operates from 2.7 V to 5.5 V, draws a typical supply current of 16 μA and a maximum of 40 μA, and provides a digital output that can be configured as active-low or active-high open-drain or push-pull. The device features a factory-programmable trip point between -55°C and 110°C in 1°C increments, with selectable hysteresis of 2°C or 10°C, and includes an analog temperature output with a -10.82 mV/°C slope. It is UL recognized and operates over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in microprocessors, appliances, and battery-powered systems. It operates from 2.7 V to 5.5 V, draws a typical supply current of 16 μA and a maximum of 40 μA, and provides a digital output that can be configured as active-low or active-high open-drain or push-pull. The device features a factory-programmable trip point between -55°C and 110°C in 1°C increments, with selectable hysteresis of 2°C or 10°C, and includes an analog temperature output with a -10.82 mV/°C slope. It is UL recognized and operates over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VPA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-VPA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-VPA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VPA/NOPB - 105623-LM26CIM5-VPA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VPA/NOPB
105623-LM26CIM5-VPA/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VPA/NOPB 105623-LM26CIM5-VPA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 105623-LM26CIM5-VPA/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 95°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105623-LM26CIM5-VPA/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 95°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostat Trip @ 95C, Smd, Sot23-5; Ic Output Type Texas Instruments - 33AH4096 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Trip @ 95C, Smd, Sot23-5; Ic Output Type Texas Instruments
33AH4096
Thermostat Trip @ 95C, Smd, Sot23-5; Ic Output Type Texas Instruments 33AH4096
THERMOSTAT TRIP @ 95C, SMD, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

THERMOSTAT TRIP @ 95C, SMD, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Thermostats - Solid State - LM26CIM5-VPA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM26CIM5-VPA/NOPB
Thermostats - Solid State LM26CIM5-VPA/NOPB
THERMOSTAT 95DEGC ACT LO SOT23-5

THERMOSTAT 95DEGC ACT LO SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5-VPA/NOPB 105623-LM26CIM5-VPA/NOPB 33AH4096 LM26CIM5-VPA/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VPA/NOPB Thermostat Trip @ 95C, Smd, Sot23-5; Ic Output Type Texas Instruments Thermostats - Solid State
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers