The DRV5023-Q1 is an automotive digital-switch Hall effect sensor with an open-drain output capable of sinking 30 mA, designed for applications including docking detection, proximity sensing, and valve positioning. It operates from 2.7 V to 38 V with reverse polarity protection up to -22 V and supports load dumps up to 40 V. The device is AEC-Q100 qualified for Grade 0 (-40°C to 150°C) and Grade 1 (-40°C to 125°C) operation. It features a chopper-stabilized Hall sensor with ±10% sensitivity stability over temperature and switching thresholds of 14.5/6 mT for the BI version. The part is available in a surface-mount SOT-23 package measuring 2.92 mm × 2.37 mm or a through-hole TO-92 package measuring 4.00 mm × 3.15 mm. Fast 35-µs power-on time and integrated protection against output short-circuit and overcurrent are included.
Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034128-DRV5023BIEDB
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 24mT Trip, 3mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOLAR
MAGNETIC SWITCH UNIPOLAR
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5023BIEDBZTQ1 | 1034128-DRV5023BIEDBZTQ1 | DRV5023BIEDBZTQ1 | DRV5023BIEDBZTQ1 |
| Product Name | DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023BIEDBZTQ1 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Automobile | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.7 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |