The LM45 series are precision integrated-circuit temperature sensors with a linear +10.0 mV/°C output scale factor, operating from 4.0 V to 10 V and drawing less than 120 μA quiescent current. It is rated for a temperature range of −20°C to +100°C with ±3°C accuracy and ±0.8°C maximum nonlinearity. The device is packaged in a SOT-23 (DBZ) case with three pins and has a thermal resistance of 260°C/W junction-to-ambient when mounted on a PCB with 2 oz. copper foil. The LM45CIM3 variant is marked with a T4C part marking and operates within the −20°C to +100°C specified range.
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 093932-LM45CIM3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Portable Devices, HVAC, Automotive
SENSOR ANALOG -20C-100C SOT23-3
SENSOR ANALOG -20C-100C SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM45CIM3 | LM45CIM3TR-ND | 093932-LM45CIM3 | LM45CIM3 | LM45CIM3 |
| Product Name | LM45 SOT-23 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45CIM3 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Input Voltage | 4 to 10 volts | 4 to 10 volts | 4 to 10 volts | 4 to 10 volts | |
| Impedance | 0.0350 kohms |