The LM3492HCMHX/NOPB is a two-channel, individually dimmable LED driver with an integrated boost converter and fast current regulator, designed to drive up to 28 LEDs at 150 mA with a total power of 15 W and output voltages up to 65 V. It is packaged in a 20-pin HTSSOP (PWP) with an exposed thermal pad, measuring 6.50 mm by 4.40 mm. The device supports a switch frequency programmable from 200 kHz to 1 MHz, LED currents from 50 mA to 250 mA, and a 10,000:1 contrast ratio with 300-ns minimum pulse width. It is qualified to AEC-Q100 Grade-1 and operates from -40 °C to 125 °C.
Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198934-LM3492HCMHX/
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 200kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Family Name: LM3492HC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Supply MAX: 65V
Output Current per Channel: 50mA ~ 250mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): LM3492HCQMHX/NOPB;
Introduction Date: March 28, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
high contrast 2-channel individual dimmable LED driver with boost converter and current regulator 20-HTSSOP -40 to 125 Product overview: LM3492HCMHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3492HCMHX/NOPB
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Dimming 50mA ~ 250mA 20-HTSSOP
IC LED DRVR RGLTR 50MA 20HTSSOP
IC LED DRVR RGLTR 50MA 20HTSSOP
LED Lighting Drivers 2-Ch Individual Dimmable LED Dvr
IC LED DRV RGLTR 20HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3492HCMHX/NOPB | 1198934-LM3492HCMHX/NOPB | 137-LM3492HCMHX/NOPB | LM3492HCMHX/NOPB-ND | 815-LM3492HCMHX/NOPB | LM3492HCMHX/NOPB | LM3492HCMHX/NOPB | LM3492HCMHX/NOPB |
| Product Name | LM3492HC Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator | PMIC - PMIC - LED Drivers - LM3492HCMHX/NOPB | Dual Boost HTSSOP LED Driver IC | LED Drivers | IC LED DRVR RGLTR 50MA 20HTSSOP | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | |||||||
| Input Voltage | 4.5 to 65 volts | 4.5 to 65 volts | 4.5 to 65 volts | |||||
| Output Voltage | 2 to 65 volts |