Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85
Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85 Product overview: LM3503ITL-35/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503ITL-35/NOP
LED Driver, 2-Segment, PBGA10
LED Driver, 2-Segment, PBGA10
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 10-TµSMD (1.9x2.07)
Manufacturer: Texas Instruments
Win Source Part Number: 1198960-LM3503ITL-35
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 35V
Frequency: 1MHz
Current - Output / Channel: 750mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 10-TμSMD (1.9x2.07)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM3503
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.5V
Voltage - Supply (Maximum): 5.5V
IC LED DRVR RGLTR PWM 10TUSMD
IC LED DRIVER RGLTR DIM 10DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3503ITL-35/NOPB | 137-LM3503ITL-35/NOPB | LM3503ITL-35/NOPB | LM3503ITL-35/NOPBTR-ND | 1198960-LM3503ITL-35/NOPB | LM3503ITL-35/NOPB | LM3503ITL-35/NOPB |
| Product Name | LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control | Dual LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3503ITL-35/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Voltage | 15 to 40 volts | 35 volts | 35 volts | 35 volts | |||
| Efficiency | 83 % | ||||||
| Number of Channels | 2 # | 2 # |