Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85
LED Driver, 2-Segment, PBGA10
LED Driver, 2-Segment, PBGA10
Dual LED Driver, 750mA, 44V Out, 1MHz, Analog/PWM Dimming, 2.5-5.5V In Product overview: LM3503ITL-44/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750mA, 44V, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, 750mA, 44V, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503ITL-44/NOP
Win Source Part Number: 1070015-LM3503ITL-44
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 44V
Frequency: 1MHz
Current - Output / Channel: 750mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Package / Case: 10-WFBGA, DSBGA
Supplier Device Package: 10-TµSMD (1.9x2.07)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM3502ITL-44; LM3502ITL-44/NOPB; LM3502ITL-25; LV52207XA-VH; LV52206XA-MH; LV52207NXA-VHLM3503I
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM3503ITL44,LM3503IT
Base Product Number: LM3503
Product Status: Obsolete
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 10-TµSMD (1.9x2.07)
IC LED DRIVER RGLTR DIM 10DSBGA
IC LED DRIVER RGLTR DIM 10DSBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3503ITL-44/NOPB | LM3503ITL-44/NOPB | 137-LM3503ITL-44/NOPB | 1070015-LM3503ITL-44/NOPB | LM3503ITL-44/NOPBTR-ND | LM3503ITL-44/NOPB | LM3503ITL-44/NOPB |
| Product Name | LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control | Dual 750mA 44V 1MHz LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Voltage | 15 to 40 volts | 44 volts | 44 volts | 44 volts | |||
| Efficiency | 83 % | ||||||
| Number of Channels | 2 # | 2 # |