Texas Instruments Board Mount LED Drivers - LM2793LDEV LM2793LDEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 778855-LM2793LDEV Features: Charge Pump Voltage - Output: 4V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM2793 Family Name: LM2793 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 16mA Alternative Parts (Cross-Reference): LM2793LDEV/NOPB; Introduction Date: February 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778855-LM2793LDEV Features: Charge Pump Voltage - Output: 4V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM2793 Family Name: LM2793 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 16mA Alternative Parts (Cross-Reference): LM2793LDEV/NOPB; Introduction Date: February 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM2793LDEV - 778855-LM2793LDEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM2793LDEV
778855-LM2793LDEV
Board Mount LED Drivers - LM2793LDEV 778855-LM2793LDEV
Manufacturer: Texas Instruments Win Source Part Number: 778855-LM2793LDEV Features: Charge Pump Voltage - Output: 4V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM2793 Family Name: LM2793 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 16mA Alternative Parts (Cross-Reference): LM2793LDEV/NOPB; Introduction Date: February 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778855-LM2793LDEV
Features: Charge Pump
Voltage - Output: 4V
Voltage - Input: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM2793
Family Name: LM2793
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 16mA
Alternative Parts (Cross-Reference): LM2793LDEV/NOPB;
Introduction Date: February 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778855-LM2793LDEV
Product Name Board Mount LED Drivers - LM2793LDEV
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

360MA LED Driver IC - 137-TLD1120ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
LED Driver IC - 794-LM3429BKBSTEVAL/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers