The LM3431AQMH/NOPB is a 3-channel constant current LED driver with an integrated boost controller, designed for driving LED backlight panels in automotive applications. It is housed in a 28-pin HTSSOP package with an exposed thermal pad and operates over a junction temperature range of -40°C to 125°C, meeting AEC-Q100 Grade 1 qualifications. The device supports input voltages from 5V to 36V, provides programmable LED currents exceeding 200 mA per channel, and offers analog and digital PWM dimming up to 25 kHz with a contrast ratio greater than 100:1. Features include LED open and short protection, thermal shutdown, cycle-by-cycle current limiting, and output overvoltage protection. The exposed pad must be connected to signal ground for thermal performance.
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125
LED Driver IC 3 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-HTSSOP
LED Driver 5V/9V/12V/15V/18V/24
Manufacturer: Texas Instruments
Win Source Part Number: 778951-LM3431AQMH/NO
Series: Automotive, AEC-Q100
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Family Name: LM3431
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 36V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): BD8381EFV-ME2; BD8381EFV-M; LT8391AIFE#TRPBF; LT8391AEFE#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC LED DRIVER CTRLR PWM 28HTSSOP
IC LED DRIVER CTRLR DIM 28HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3431AQMH/NOPB | LM3431AQMH/NOPB-ND | 137-LM3431AQMH/NOPB | 778951-LM3431AQMH/NOPB | LM3431AQMH/NOPB | 815-LM3431AQMH/NOPB |
| Product Name | LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller | LED Drivers | Automotive 5V 9V 12V LED Driver IC | Board Mount LED Drivers - LM3431AQMH/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER CTRLR DIM 28HTSSOP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 5 to 37 volts | ||
| Output Voltage | 5.5 to 40 volts | 5.5 volts | 40 volts |