Switched Capacitor Flash LED Driver in micro SMD 12-DSBGA -40 to 85
IC LED DRVR RGLTR 700MA 12DSBGA Product overview: LM2758TLX/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2758TLX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 700mA 12-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 206330-LM2758TLX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 2.7 V to 5.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR 700MA 12DSBGA
LED Lighting Drivers Switched Capacitor Flash LED Driver in DSBGA Package 12-DSBGA -40 to 85
IC LED DRVR RGLTR 700MA 12DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2758TLX/NOPB | 137-LM2758TLX/NOPB | LM2758TLX/NOPB-ND | 206330-LM2758TLX/NOPB | LM2758TLX/NOPB | LM2758TLX/NOPB | LM2758TLX/NOPB |
| Product Name | LM2758 Switched Capacitor Flash LED Driver in micro SMD | 700MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM2758TLX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Output Current | ? to 700 milliamps | 700 milliamps | 700 milliamps | 700 milliamps | |||
| Package Type | DSBGA | Bulk | 12-DSBGA |