Texas Instruments PMIC - PMIC - LED Drivers - LM3414MRX LM3414MRX

Description
Manufacturer: Texas Instruments Win Source Part Number: 091169-LM3414MRX Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3414 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): TLE4241GMT; TS19721ACS RLGTS19721DCS RLG ; TLE 4241 GM; Introduction Date: June 03, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091169-LM3414MRX Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3414 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): TLE4241GMT; TS19721ACS RLGTS19721DCS RLG ; TLE 4241 GM; Introduction Date: June 03, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3414MRX - 091169-LM3414MRX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3414MRX
091169-LM3414MRX
PMIC - PMIC - LED Drivers - LM3414MRX 091169-LM3414MRX
Manufacturer: Texas Instruments Win Source Part Number: 091169-LM3414MRX Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3414 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): TLE4241GMT; TS19721ACS RLGTS19721DCS RLG ; TLE 4241 GM; Introduction Date: June 03, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091169-LM3414MRX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LM3414
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): TLE4241GMT; TS19721ACS RLGTS19721DCS RLG ; TLE 4241 GM;
Introduction Date: June 03, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LM3414MRX
LED Driver IC 137-LM3414MRX
LED DISPLAY DRIVER, PDSO8, PLASTIC, PSOP-8 Product overview: LM3414MRX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414MRX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO8, PLASTIC, PSOP-8 Product overview: LM3414MRX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414MRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 091169-LM3414MRX 137-LM3414MRX
Product Name PMIC - PMIC - LED Drivers - LM3414MRX LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products