Texas Instruments MSOP LED Driver IC LM3409HVMY

Description
LED DISPLAY DRIVER, PDSO10, PLASTIC, MSOP-10 Product overview: LM3409HVMY from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, PDSO10, PLASTIC, MSOP-10 Product overview: LM3409HVMY from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP LED Driver IC
137-LM3409HVMY
MSOP LED Driver IC 137-LM3409HVMY
LED DISPLAY DRIVER, PDSO10, PLASTIC, MSOP-10 Product overview: LM3409HVMY from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMY can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO10, PLASTIC, MSOP-10 Product overview: LM3409HVMY from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3409HVMY - 090250-LM3409HVMY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3409HVMY
090250-LM3409HVMY
PMIC - PMIC - LED Drivers - LM3409HVMY 090250-LM3409HVMY
Manufacturer: Texas Instruments Win Source Part Number: 090250-LM3409HVMY Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3409HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Alternative Parts (Cross-Reference): LM3409QHVMY; MAX16816ATJ+T; LT3791IFE#PBF; MAX16816ATJ+; Introduction Date: March 26, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 090250-LM3409HVMY
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LM3409HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Alternative Parts (Cross-Reference): LM3409QHVMY; MAX16816ATJ+T; LT3791IFE#PBF; MAX16816ATJ+;
Introduction Date: March 26, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Automotive, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3409HVMY 090250-LM3409HVMY
Product Name MSOP LED Driver IC PMIC - PMIC - LED Drivers - LM3409HVMY
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CAT3643HV2-GT2 - 914732-CAT3643HV2-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 12-TDFN (3x3)
View Details
2 suppliers
LED Drivers - 1775990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 180 watts
Features RoHS Compliant
View Details