Texas Instruments Board Mount LED Drivers - LM3466MREVAL/NOPB LM3466MREVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778958-LM3466MREVAL/ NOPB Voltage - Input: 6 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3466 Family Name: LM3466 Outputs and Type: 5, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778958-LM3466MREVAL/ NOPB Voltage - Input: 6 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3466 Family Name: LM3466 Outputs and Type: 5, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3466MREVAL/NOPB - 778958-LM3466MREVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3466MREVAL/NOPB
778958-LM3466MREVAL/NOPB
Board Mount LED Drivers - LM3466MREVAL/NOPB 778958-LM3466MREVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778958-LM3466MREVAL/ NOPB Voltage - Input: 6 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3466 Family Name: LM3466 Outputs and Type: 5, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778958-LM3466MREVAL/NOPB
Voltage - Input: 6 V ~ 70 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3466
Family Name: LM3466
Outputs and Type: 5, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 350mA
Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM;
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TEXAS INSTRUMENTS LM3466MREVAL/NOPB LM3466MREVAL/NOPB EVALUATION MODULE Product overview: LM3466MREVAL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3466MREVAL/NOP B can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS LM3466MREVAL/NOPB LM3466MREVAL/NOPB EVALUATION MODULE Product overview: LM3466MREVAL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3466MREVAL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 778958-LM3466MREVAL/NOPB 794-LM3466MREVAL/NOPB
Product Name Board Mount LED Drivers - LM3466MREVAL/NOPB LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8431EEHTR-T - 140590-A8431EEHTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 32 volts
View Details
4 suppliers
LED Driver IC - SKY83620-13-564LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
7 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2141-3EP - TLD2141-3EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 80 milliamps
Number of Channels 3 #
View Details