The LM3410YQMF/NOPB is a constant-current boost and SEPIC LED driver with internal compensation, available in a 5-pin SOT-23 package measuring 3.00mm × 3.00mm. It operates with an input voltage from 2.7V to 5.5V and supports output voltages up to 24V, with a typical switch current limit of 2.8A. The device operates at a switching frequency of 525 kHz and includes features such as internal soft start, PWM dimming, cycle-by-cycle current limit, and thermal shutdown. It meets AEC-Q100 Grade 1 standards with an ambient operating temperature range of -40°C to 125°C and has an ultra-low standby current of 80 nA. The part includes an internal 190-mV voltage reference and a 170-mΩ NMOS switch.
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
LED Driver, 5-Segment, PDSO5
LED Driver, 5-Segment, PDSO5
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1198802-LM3410YQMF/N
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 3V ~ 24V
Frequency: 525kHz
Current - Output / Channel: 2.8A (Switch)
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LM3410
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
LED Driver IC, Boost/SEPIC, 2.8A, 5.5V, SOT-23 Product overview: LM3410YQMF/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2.8A, 5.5V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 2.8A, 5.5V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410YQMF/NOPB can be used for catalog matching and distributor lookup.
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
IC LED DRIVER RGLTR DIM SOT23-5
IC LED DRV RGLTR PWM SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410YQMF/NOPB | LM3410YQMF/NOPB | LM3410YQMF/NOPBTR-ND | 1198802-LM3410YQMF/NOPB | 137-LM3410YQMF/NOPB | LM3410YQMF/NOPB | LM3410YQMF/NOPB | LM3410YQMF/NOPB |
| Product Name | LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | PMIC - PMIC - LED Drivers - LM3410YQMF/NOPB | Boost 2.8A 5.5V SOT-23 LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 3 to 24 volts | 24 volts |