Texas Instruments LM3409-Q1 PFET Buck Controller for High Power LED Drives LM3409QMY/NOPB

Description
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMY/NOPB - Texas Instruments
Dallas, TX, United States
LM3409-Q1 PFET Buck Controller for High Power LED Drives
LM3409QMY/NOPB
LM3409-Q1 PFET Buck Controller for High Power LED Drives LM3409QMY/NOPB
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125

PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Board Mount LED Drivers - LM3409QMY/NOPB - 778936-LM3409QMY/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3409QMY/NOPB
778936-LM3409QMY/NOPB
Board Mount LED Drivers - LM3409QMY/NOPB 778936-LM3409QMY/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778936-LM3409QMY/NOP B Series: Automotive, AEC-Q100 Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Automotive Mounting: SMD Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3409Q Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-PowerPad Voltage Supply MAX: 42V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): AL3353S-13; MAQ3203YM; MIC3202YME; RT8450BGCP; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778936-LM3409QMY/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LM3409Q
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-PowerPad
Voltage Supply MAX: 42V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): AL3353S-13; MAQ3203YM; MIC3202YME; RT8450BGCP;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - LM3409QMY/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
LED Drivers - LM3409QMY/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
LED Drivers - LM3409QMY/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Buck 42V 5A 300kHz LED Driver IC
137-LM3409QMY/NOPB
Buck 42V 5A 300kHz LED Driver IC 137-LM3409QMY/NOPB
42V Buck Controller, 5A Output, Analog/PWM Dimming, 300kHz-1MHz, MSOP Product overview: LM3409QMY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 5A, 300kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 5A, 300kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409QMY/NOPB can be used for catalog matching and distributor lookup.

42V Buck Controller, 5A Output, Analog/PWM Dimming, 300kHz-1MHz, MSOP Product overview: LM3409QMY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 5A, 300kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 5A, 300kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409QMY/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LM3409QMY/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3409QMY/NOPB
PMIC - LED Drivers LM3409QMY/NOPB
IC LED DRIVER CTRLR DIM 10MSOP

IC LED DRIVER CTRLR DIM 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3409QMY/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3409QMY/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3409QMY/NOPB
IC LED DRIVER CTRLR PWM 10HVSSOP

IC LED DRIVER CTRLR PWM 10HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3409QMY/NOPB 778936-LM3409QMY/NOPB LM3409QMY/NOPBTR-ND 137-LM3409QMY/NOPB LM3409QMY/NOPB LM3409QMY/NOPB
Product Name LM3409-Q1 PFET Buck Controller for High Power LED Drives Board Mount LED Drivers - LM3409QMY/NOPB LED Drivers Buck 42V 5A 300kHz LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 42 volts 6 to 42 volts 6 to 42 volts
Output Voltage 1.24 to 42 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3492 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432BSQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers