Texas Instruments PMIC - PMIC - LED Drivers - LM3503ITLX-25 LM3503ITLX-25

Description
Manufacturer: Texas Instruments Win Source Part Number: 071258-LM3503ITLX-25 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Output Voltage: 25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 600mA (Switch) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071258-LM3503ITLX-25 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Output Voltage: 25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 600mA (Switch) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3503ITLX-25 - 071258-LM3503ITLX-25 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3503ITLX-25
071258-LM3503ITLX-25
PMIC - PMIC - LED Drivers - LM3503ITLX-25 071258-LM3503ITLX-25
Manufacturer: Texas Instruments Win Source Part Number: 071258-LM3503ITLX-25 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Output Voltage: 25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 600mA (Switch) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071258-LM3503ITLX-25
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 25V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 600mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD LED Driver IC
137-LM3503ITLX-25
SMD LED Driver IC 137-LM3503ITLX-25
LED DISPLAY DRIVER, PBGA10, MICRO, SMD-10 Product overview: LM3503ITLX-25 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503ITLX-25 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA10, MICRO, SMD-10 Product overview: LM3503ITLX-25 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503ITLX-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071258-LM3503ITLX-25 137-LM3503ITLX-25
Product Name PMIC - PMIC - LED Drivers - LM3503ITLX-25 SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LED Drivers - 863-AAT3176AIDH-T1CT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
5 suppliers