Texas Instruments PMIC - PMIC - LED Drivers - LM3410YMYX LM3410YMYX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071241-LM3410YMYX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 525kHz Internal Switch(s): Yes Topology: SEPIC, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 3 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 2.8A (Switch) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071241-LM3410YMYX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 525kHz Internal Switch(s): Yes Topology: SEPIC, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 3 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 2.8A (Switch) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3410YMYX - 071241-LM3410YMYX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3410YMYX
071241-LM3410YMYX
PMIC - PMIC - LED Drivers - LM3410YMYX 071241-LM3410YMYX
Manufacturer: Texas Instruments Win Source Part Number: 071241-LM3410YMYX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 525kHz Internal Switch(s): Yes Topology: SEPIC, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 3 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 2.8A (Switch) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071241-LM3410YMYX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 525kHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 3 V to 24 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 2.8A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LM3410YMYX
LED Driver IC 137-LM3410YMYX
LED DISPLAY DRIVER, PDSO8, EMSOP-8 Product overview: LM3410YMYX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410YMYX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO8, EMSOP-8 Product overview: LM3410YMYX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410YMYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071241-LM3410YMYX 137-LM3410YMYX
Product Name PMIC - PMIC - LED Drivers - LM3410YMYX LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LM3434 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3434SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 30 volts
View Details
4 suppliers