525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 8-MSOP-PowerPAD -40 to 125
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 877333-LM3410YMY/NOP
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LM3410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3410YMY/NOPBCT, LM3410YMY/NOPBTR, LM3410YMY-ND, LM3410YMY/NOPBDKR, LM3410YMY, LM3410YMYNOPB
LED Driver
LM3410 525KHZ/1.6MHZ, CONSTANT C Product overview: LM3410YMY/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525KHZ, 1.6MHZ. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 525KHZ, 1.6MHZ, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410YMY/NOPB can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 8HVSSOP
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 8-MSOP-PowerPAD -40 to 125
IC LED DRVR RGLTR DIM 2.8A 8MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410YMY/NOPB | LM3410YMY/NOPBCT-ND | 877333-LM3410YMY/NOPB | LM3410YMY/NOPB | 137-LM3410YMY/NOPB | LM3410YMY/NOPB | LM3410YMY/NOPB | LM3410YMY/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | PMIC - PMIC - LED Drivers - LM3410YMY/NOPB | 525KHZ 1.6MHZ LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts |