Voltage Reference Diode 3-TO-92
Two Terminal Voltage Reference
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3
Voltage Reference Diode 3-TO-92 Product overview: LM336BZ-2.5/LFT1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-2.5/LFT1
IC VREF SHUNT 2% TO92-3
IC VREF SHUNT 2% TO92-3
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336BZ-2.5/LFT1 | LM336BZ-2.5/LFT1 | LM336BZ-2.5/LFT1-ND | 693-LM336BZ-2.5/LFT1 | LM336BZ-2.5/LFT1 | LM336BZ-2.5/LFT1 | LM336BZ-2.5/LFT1 |
| Product Name | LM336-2.5-N Voltage Reference Diode | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| VREF Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; SIP3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | ||||
| TC | 20 ppm/C |