Texas Instruments LM336-5.0 5.0V Reference Diode LM336M-5.0/NOPB

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336M-5.0/NOPB
LM336-5.0 5.0V Reference Diode LM336M-5.0/NOPB
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
 - LM336M-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SMD 5V 10mA SOIC Precision Voltage Reference IC
693-LM336M-5.0/NOPB
SMD 5V 10mA SOIC Precision Voltage Reference IC 693-LM336M-5.0/NOPB
5V Shunt Voltage Reference, 10mA, SOIC, Surface Mount Product overview: LM336M-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336M-5.0/NOPB can be used for catalog matching and distributor lookup.

5V Shunt Voltage Reference, 10mA, SOIC, Surface Mount Product overview: LM336M-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336M-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336M-5.0/NOPB - 019098-LM336M-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336M-5.0/NOPB
019098-LM336M-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM336M-5.0/NOPB 019098-LM336M-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019098-LM336M-5.0/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 019098-LM336M-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 95

Buy Now Datasheet
Voltage Reference - LM336M-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336M-5.0/NOPB-ND
Voltage Reference LM336M-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM336M-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336M-5.0/NOPB
Voltage Reference LM336M-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336M-5.0/NOPB
Voltage References LM336M-5.0/NOPB
Voltage References VLTG REF DIODE

Voltage References VLTG REF DIODE

Buy Now Datasheet
PMIC - Voltage Reference - LM336M-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336M-5.0/NOPB
PMIC - Voltage Reference LM336M-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments - 28AH3314 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments
28AH3314
Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments 28AH3314
VOLTAGE REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336M-5.0/NOPB LM336M-5.0/NOPB 693-LM336M-5.0/NOPB 019098-LM336M-5.0/NOPB LM336M-5.0/NOPB-ND LM336M-5.0/NOPB LM336M-5.0/NOPB LM336M-5.0/NOPB 28AH3314
Product Name LM336-5.0 5.0V Reference Diode SMD 5V 10mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336M-5.0/NOPB Voltage Reference Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments
VREF Type Programmable Fixed Fixed
Package Type Other; SOIC,TO-92 Other; SOIC8 Other; SOIC Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Accuracy 1 % 2 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385PWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
5 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM336BM-2.5 - 071223-LM336BM-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers