Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3
VOLTAGE REFERENCE Product overview: LM285AXZ-1.2 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285AXZ-1.2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069908-LM285AXZ-1.2
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LM285AXZ-1.2LM285AXZ
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLM285AXZ-1.2,2
RoHS Status: RoHS non-compliant
VOLTAGE REFERENCE
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285AXZ-1.2 | 693-LM285AXZ-1.2 | 1069908-LM285AXZ-1.2 | LM285AXZ-1.2 | LM285AXZ-1.2 |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| Package Type | TO-92; Other; TO-92 | Other; Bulk | Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | |||
| VREF Type | Fixed; Programmable | Fixed | Fixed |